HP logo

HP OfficeJet 7500A Inkjet A3+ 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109342
Info modified on:
01 Dec 2023, 11:29:04
Long product name HP OfficeJet 7500A Inkjet A3+ 4800 x 1200 DPI 10 ppm Wi-Fi:

Officejet 7500A Wide Format e-All-in-One Printer

HP OfficeJet 7500A Inkjet A3+ 4800 x 1200 DPI 10 ppm Wi-Fi:

Create professional colour documents from postcard size to A3+ for the lowest cost per page compared with in-class, wide-format inkjet all-in-ones. Share the performance with wireless/wired networking, and print from anywhere with HP ePrint.

Features

Share wide-format printing up to A3+, plus integral scan, copy and fax tools.
- Print business documents, marketing materials and more – from postcard to A3+ – with this wide-format all-in-one.
- Share the performance across your wireless or Ethernet network, or connect directly with Hi-speed USB 2.0.
- Handle different paper types with the 150-sheet, wide-format tray and a 35-page automatic document feeder.
- Enjoy all-in-one versatility with advanced scan, copy and fax solutions – scan to a PC, network folder or e-mail.

Get impressive results – print professional-quality colour at a low cost per page.
- Produce professional-quality colour for the lowest cost per page compared with in-class, wide-format inkjet all-in-ones.
- Get great value with individual inks – high capacity XL ink cartridges available for frequent printing.
- Print professional colour graphics, stunning photos and laser-quality black text.
- Do more in-house – create high-impact, borderless marketing materials on your office printer.
- Use up to 40% less energy than with colour lasers.
- Streamline processes with web apps and ‘anytime, anywhere’ HP ePrint3.
- Use the intuitive 6 cm HP TouchSmart screen to print direct from the web – without a PC – via a growing range of web-based apps.
- Print from from your notebook, mobile phone or any mobile device directly to your all-in-one with HP ePrint.
- Copy and scan documents up to A3 using the innovative copy and stitch solution.
- Print directly from memory cards – without a PC – using the 6 cm HP TouchSmart screen.

Short summary description HP OfficeJet 7500A Inkjet A3+ 4800 x 1200 DPI 10 ppm Wi-Fi:

HP OfficeJet 7500A, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A3+, Black

Long summary description HP OfficeJet 7500A Inkjet A3+ 4800 x 1200 DPI 10 ppm Wi-Fi:

HP OfficeJet 7500A. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.