location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro 8000 Wireless Printer - A809n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8000 Wireless Printer - A809n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9297A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420405221 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Jul 2012
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet Pro 8000 Wireless Printer - A809n
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stretch your budget dollars by printing professional color documents for up to 50% less cost per page than laser printers[1]—an annual savings of up to $500[10]. Increase ink savings by replacing individual cartridges only when needed.
  • - This high-performance printer is an environmental leader. It's Energy Star qualified and uses up to 50% less energy than lasers[2]. Reduce your impact on the environment by saving paper with built-in two-sided printing and HP Smart Web Printing.
  • - Get professional-quality results fast. Enjoy the convenience and freedom of built-in wireless networking[10]. Be more productive with two-sided printing and an automatic document feeder.
Guarantee: One-year limited hardware warranty, 24-hour, 7 days a week Web support, business hour phone support within warranty period
Long product name HP Officejet Pro 8000 Wireless Printer - A809n :
The short editorial description of HP Officejet Pro 8000 Wireless Printer - A809n

Officejet Pro 8000 Wireless Printer - A809n
More>>>
HP Officejet Pro 8000 Wireless Printer - A809n:
The official marketing text of HP Officejet Pro 8000 Wireless Printer - A809n as supplied by the manufacturer

Base printer, plus: wireless networking
Get professional results while saving energy with this high-performance, wireless HP printer. Save up to 50% on cost per color page compared to laser printers[1]. Make a lasting impression with premium print quality and water-resistant documents[5].

Short summary description HP Officejet Pro 8000 Wireless Printer - A809n:
This short summary of the HP Officejet Pro 8000 Wireless Printer - A809n data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro 8000 Wireless Printer - A809n

Long summary description HP Officejet Pro 8000 Wireless Printer - A809n:
This is an auto-generated long summary of HP Officejet Pro 8000 Wireless Printer - A809n based on the first three specs of the first five spec groups.

HP Officejet Pro 8000 Wireless Printer - A809n

Save up to 50% per color page vs. lasers[1]

Print color for up to 50% less cost per page than lasers using HP Officejet inks[1]
Save up to $500 per year on professional color printing costs compared to lasers[9]
Print water-resistant documents on plain paper using pigment inks designed for business[5]
Save money by replacing only the individual pigment ink cartridge that runs out

Cut energy use and build your bottom line

This HP Officejet Pro Printer consumes up to 50% less energy than laser printers[3]
Save money and energy with this efficient Energy Star qualified printer
Reduce paper use and costs by up to 50% with two-sided printing
Select and organize parts from multiple web pages and print what you see with HP Smart Web Printing[6]

Breakthrough performance, wireless convenience

Speeds equivalent to a laser printer with up to 15 ppm black, 11 ppm color[7]
Maximum speeds of 35 ppm black, 34 ppm color[8]
Share print capabilities without wires using embedded wireless 802.11g networking[10]
Save time and paper, and get impressive business documents using automatic two-sided printing

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:14:35
Uk has collected 7 expert reviews for HP Officejet Pro 8000 Wireless Printer - A809n inkjet printer and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2011-09-27 00:14:34
The Officejet Pro 8000 got off to a shaky start in the Labs, with our sample’s ageing installation CD refusing to acknowledge the existence of Windows 7. After a trip to the website and a lengthy 99MB download (that’s the basic driver; the full bloatwa...
Bottom line A solid home office choice where document printing is most important...
83%
zdnet.co.uk
Updated:
2011-09-27 00:14:35
HPs Officejet Pro 8500 Wireless is a suitable inkjet for offices with high-volume print requirements. With a touch-screen, multiple networking options and very fast print speeds, this workhorse gets an Editors Choice award.
Good Autoduplexer, Automatic document feeder, Easytouse 3.4in. LCD touchscreen, Painless 802.11b/g wireless setup, Industryleading print speeds, Excellent quality prints...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line HPs Officejet Pro 8500 Wireless is a suitable inkjet for offices with high-volume print requirements. With a touch-screen, multiple networking options and very fast print speeds, this workhorse gets an Editors Choice award...
88%
infoworld.com
Updated:
2011-09-27 00:14:34
The HP Officejet Pro 8000 Wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end color lasers.
80%
macworld.com
Updated:
2011-09-27 00:14:34
HP's Officejet Pro 8000 Wireless color inkjet printer could cure some small offices or workgroups of their color-laser envy. Even the lowest-end color lasers can't compete with the Officejet Pro 8000's speed, features, and print quality—and its inks ar...
Good Excellent text quality for an inkjet, Wireless connectivity allows convenient placement, Very inexpensive ink...
Bad Photos exit slowly, Images can be murky, with orangey flesh tones...
Bottom line The HP Officejet Pro 8000 Wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end color lasers...
80%
pcworld.com_techhive.com
Updated:
2011-09-27 00:14:34
HP's Officejet Pro 8000 Wireless color inkjet printer ($180 as of March 26, 2010) could cure some small offices or workgroups of their color-laser envy. Even the lowest-end color lasers can't compete with the Officejet Pro 8000 Wireless's speed, featur...
Good Excellent text quality for an inkjet, Wireless connectivity allows convenient placement, Very inexpensive ink...
Bad Photos exit slowly, Images can be murky, with orangey flesh tones...
Bottom line Packed with features and built for speed, this small-business inkjet printer is hard to beat. Ink costs are amazingly low...
80%
Disclaimer HP Officejet Pro 8000 Wireless Printer - A809n:
Disclaimer

[1]Majority of color laser printers < $300, June 2008, OJ Pro with highest-capacity cartridges. For details http://www.hp.com/go/officejet.
[3]Majority of color laser printers < $300, June 2008, energy consumption based on internal HP testing. For details http://www.hp.com/go/officejet.
[5]Based on HP internal testing, using papers with the ColorLok logo.
[6]Requires Microsoft Internet Explorer 6.0 or higher.
[7]Based on ppm measured using FDIS ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents. For details, see http://www.hp.com/go/inkjetprinter.
[8]After first page. For details, see http://www.hp.com/go/inkjetprinter.
[9]Wireless networking available on the HP OfficeJet Pro 8000 Wireless Printer only.
[10]Wireless performance is dependent upon physical environment and distance from access point.