HP logo

HP Deskjet 3745 Color inkjet printer 1200 x 1200 DPI

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224612
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
12 Jun 2008
Short summary description HP Deskjet 3745 Color inkjet printer 1200 x 1200 DPI:

HP Deskjet 3745 Color Inkjet Printer, Color, 1200 x 1200 DPI, 2, 500 pages per month, 7.5 ppm, Graphite, White

Long summary description HP Deskjet 3745 Color inkjet printer 1200 x 1200 DPI:

HP Deskjet 3745 Color Inkjet Printer. Color, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 7.5 ppm. Product color: Graphite, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.