HP logo

HP LaserJet Color 9500hdn Printer 1200 x 1200 DPI A3

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105624
Info modified on:
21 Oct 2022, 10:14:07
Short summary description HP LaserJet Color 9500hdn Printer 1200 x 1200 DPI A3:

HP LaserJet Color 9500hdn Printer, Laser, Color, 1200 x 1200 DPI, A3, 24 ppm, Duplex printing

Long summary description HP LaserJet Color 9500hdn Printer 1200 x 1200 DPI A3:

HP LaserJet Color 9500hdn Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.