HP logo

HP Business Inkjet 2800 inkjet printer Color 4800 x 1200 DPI A3

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64190
Info modified on:
30 May 2023, 12:06:21
Short summary description HP Business Inkjet 2800 inkjet printer Color 4800 x 1200 DPI A3:

HP Business Inkjet 2800, Color, 4800 x 1200 DPI, 4, A3, 12000 pages per month, 6.5 ppm

Long summary description HP Business Inkjet 2800 inkjet printer Color 4800 x 1200 DPI A3:

HP Business Inkjet 2800. Color, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 6.5 ppm. Duplex printing. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.