HP logo

HP Deskjet 450wbt inkjet printer Color 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23267
Info modified on:
14 Mar 2024, 17:05:29
End of life date:
05 Oct 2007
Short summary description HP Deskjet 450wbt inkjet printer Color 4800 x 1200 DPI A4:

HP Deskjet 450wbt, Color, 4800 x 1200 DPI, 2, A4, 500 pages per month, 5 ppm

Long summary description HP Deskjet 450wbt inkjet printer Color 4800 x 1200 DPI A4:

HP Deskjet 450wbt. Color, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.