HP logo

HP Deskjet 9300 inkjet printer Color 4800 x 1200 DPI A3

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39266
Info modified on:
30 May 2023, 12:06:21
End of life date:
08 Mar 2006
Short summary description HP Deskjet 9300 inkjet printer Color 4800 x 1200 DPI A3:

HP Deskjet 9300, Color, 4800 x 1200 DPI, 2, A3, 5000 pages per month, 14 ppm

Long summary description HP Deskjet 9300 inkjet printer Color 4800 x 1200 DPI A3:

HP Deskjet 9300. Color, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 14 ppm. Product color: Black, Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.