HP logo

HP ENVY m6-1117tx Intel® Core™ i7 i7-3632QM Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91801
Info modified on:
22 Jan 2025, 05:21:34
Short summary description HP ENVY m6-1117tx Intel® Core™ i7 i7-3632QM Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Silver:

HP ENVY m6-1117tx, Intel® Core™ i7, 2.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP ENVY m6-1117tx Intel® Core™ i7 i7-3632QM Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Silver:

HP ENVY m6-1117tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.