HP logo

HP Designjet 130nr Printer large format printer Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291605
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
30 Jan 2010
Short summary description HP Designjet 130nr Printer large format printer Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet 130nr Printer, 2400 x 1200 DPI, Cyan, Light Cyan, Magenta, Yellow, 900 pages per month, 6 (1 each cyan, magenta, yellow, black, light cyan, light magenta), 70 sheets, 50 sheets

Long summary description HP Designjet 130nr Printer large format printer Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet 130nr Printer. Maximum resolution: 2400 x 1200 DPI, Printing colors: Cyan, Light Cyan, Magenta, Yellow, Maximum duty cycle: 900 pages per month. Total input capacity: 70 sheets, Total output capacity: 50 sheets, Maximum input capacity: 100 sheets. Maximum print size: A1 (594 x 841 mm), Media types supported: Bond and coated paper (coated, heavyweight coated, plain), photo (gloss, high-gloss, semi-gloss,..., ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal memory: 64 MB, Built-in processor: Impala 2 ASIC, Processor frequency: 16 MHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.