HP logo

HP ProBook 6475b AMD A10 A10-4600M Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7520G Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94032
Info modified on:
22 Jan 2025, 05:39:33
Short summary description HP ProBook 6475b AMD A10 A10-4600M Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7520G Windows 7 Professional Black:

HP ProBook 6475b, AMD A10, 2.3 GHz, 14", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 6475b AMD A10 A10-4600M Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7520G Windows 7 Professional Black:

HP ProBook 6475b. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4600M, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.