HP logo

HP DeskJet 1512 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41339
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
15 Jun 2016
Short summary description HP DeskJet 1512 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 1512, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray, White

Long summary description HP DeskJet 1512 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 1512. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.