HP Compaq Pro 6300 SFF PC, 3.3 GHz, Intel® Core™ i3, i3-3220, 250 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Pro 6300 SFF PC. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16.8 lbs (7.6 kg). Product color: Black