HP Pavilion 22xi, 21.5", 1920 x 1080 pixels, LED, LED, 7 ms, Silver
HP Pavilion 22xi. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver