HP logo

HP Pavilion 22xi LED display 21.5" 1920 x 1080 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111385
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 22xi LED display 21.5" 1920 x 1080 pixels Silver:

HP Pavilion 22xi, 21.5", 1920 x 1080 pixels, LED, LED, 7 ms, Silver

Long summary description HP Pavilion 22xi LED display 21.5" 1920 x 1080 pixels Silver:

HP Pavilion 22xi. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.