location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 8150 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 8150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4265A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184622939 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2006
Product end of life date
Bullet Points HP LaserJet 8150 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 32 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 3100 sheets Total output capacity: 600 sheets
  • - Internal memory: 32 MB Built-in processor 250 MHz
Long product name HP LaserJet 8150 1200 x 1200 DPI A3 :
The short editorial description of HP LaserJet 8150 1200 x 1200 DPI A3

LaserJet 8150
More>>>
HP LaserJet 8150 1200 x 1200 DPI A3:
The official marketing text of HP LaserJet 8150 1200 x 1200 DPI A3 as supplied by the manufacturer

Up to 32 ppm flexible black and white printer designed to meet the needs of today's complex, high-volume printing environments. These printers offer exceptional performance, flexible design, and HP's proven reliability.

Characteristics

- Variable fusing, straight-through paper path, and 150k-duty cycle
- Fully compatible advanced networking solutions include Jetdirect 620n print server
- Flexible paper handling with up to five input sources with total capacity of 3100 sheets
- Additional accessory options like 3GB hard drive and fast IR
- Costs less than one cent per page with 20,000-page toner cartridge
- Multifunction convenience copy
- Authentication with mfp option
- HP Transmit Once minimizes network traffic while Dynamic RIP-once enables multiple originals to print at engine speed
- Modular design, versatile paper handling and advanced network connectivity provides superior customization
- Extensive suite of software, services and solutions offered from HP and third-party vendors.

Short summary description HP LaserJet 8150 1200 x 1200 DPI A3:
This short summary of the HP LaserJet 8150 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 8150, Laser, 1200 x 1200 DPI, A3, 32 ppm

Long summary description HP LaserJet 8150 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet 8150 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 8150. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (black, normal quality, A3)
16 ppm
Time to first page (black, normal)
17 s
Features
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
600 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
3600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
Performance
Internal memory *
32 MB
Internal storage capacity
3.2 GB
Storage media
HDD
Built-in processor
Yes
Processor model
QED
Performance
Processor frequency
250 MHz
Power
Power consumption (printing) *
685 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
112.4 lbs (51 kg)
Dimensions (WxDxH)
22.3 x 21.3 x 20.5" (566 x 540 x 520 mm)
Other features
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 x IEEE 1284
Custom media sizes
98 x 191 mm - 297 x 450 mm
Recommended media weight
60 - 199, 60 - 105 g/m²
Acoustic power emissions
6.5 B(A)
Acoustic pressure emissions
59 dB
Power requirements
100 – 127V / 220 – 240V, 50 - 60Hz
Standard input trays
5
Copier resize
25 - 200%
Print quality (black, best quality)
1200 x 1200 DPI
Maximum number of copies
999 copies
Maximum paper trays
4
Compatible operating systems
Microsoft Windows (3.1x, 9x, 2000, Me, NT 4.0, XP), IBM OS/2 (2.0 +), Apple Mac OS (7.5 +), AutoCAD, UNIX LPR, Linux LPR & GPR
Country Distributor
United Kingdom 1 distributor(s)