HP logo

HP Omni 27-1202ed Intel® Core™ i7 i7-3770S 27" 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76639
Info modified on:
07 Oct 2024, 17:43:47
Short summary description HP Omni 27-1202ed Intel® Core™ i7 i7-3770S 27" 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP Omni 27-1202ed, 27", Full HD, Intel® Core™ i7, 6 GB, 2 TB, Windows 8

Long summary description HP Omni 27-1202ed Intel® Core™ i7 i7-3770S 27" 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP Omni 27-1202ed. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.