HP logo

HP ENVY TouchSmart 23-d020ed Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92602
Info modified on:
07 Oct 2024, 17:07:16
Short summary description HP ENVY TouchSmart 23-d020ed Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP ENVY TouchSmart 23-d020ed, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-d020ed Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP ENVY TouchSmart 23-d020ed. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.