HP logo

HP Pavilion 23-b040ed Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143806
Info modified on:
07 Oct 2024, 17:07:16
Short summary description HP Pavilion 23-b040ed Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

HP Pavilion 23-b040ed, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description HP Pavilion 23-b040ed Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

HP Pavilion 23-b040ed. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.