HP logo

HP EliteBook 8570w Intel® Core™ i7 i7-3740QM Laptop 15.6" Full HD 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4000

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30166
Info modified on:
28 Jan 2025, 10:10:50
Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3740QM Laptop 15.6" Full HD 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4000:

HP EliteBook 8570w, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3740QM Laptop 15.6" Full HD 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4000:

HP EliteBook 8570w. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.