HP EliteBook 2170p, Intel® Core™ i7, 2 GHz, 11.6", 1366 x 768 pixels, 8 GB, 256 GB
HP EliteBook 2170p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Weight: 3.09 lbs (1.4 kg)