HP logo

HP ENVY m4-1015dx Intel® Core™ i7 i7-3632QM Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13823
Info modified on:
23 Jan 2025, 18:18:16
End of life date:
02 Mar 2013
Short summary description HP ENVY m4-1015dx Intel® Core™ i7 i7-3632QM Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY m4-1015dx, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ENVY m4-1015dx Intel® Core™ i7 i7-3632QM Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY m4-1015dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.