HP logo

HP ENVY x2 11-G010NR Intel Atom® Z2760 Hybrid (2-in-1) 11.6" Touchscreen 2 GB DDR2-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6512
Info modified on:
29 Jan 2025, 19:45:14
End of life date:
31 Dec 2013
Short summary description HP ENVY x2 11-G010NR Intel Atom® Z2760 Hybrid (2-in-1) 11.6" Touchscreen 2 GB DDR2-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8 Silver:

HP ENVY x2 11-G010NR, Intel Atom®, 1.8 GHz, 11.6", 1366 x 768 pixels, 2 GB, 64 GB

Long summary description HP ENVY x2 11-G010NR Intel Atom® Z2760 Hybrid (2-in-1) 11.6" Touchscreen 2 GB DDR2-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8 Silver:

HP ENVY x2 11-G010NR. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z2760, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Silver. Weight: 3.06 lbs (1.39 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.