HP logo

HP NVIDIA Quadro K2000 2GB 1st GFX GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72711
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Quadro K2000 2GB 1st GFX GDDR5:

HP NVIDIA Quadro K2000 2GB 1st GFX, Quadro K2000, 2 GB, GDDR5, 128 bit, 3840 x 2160 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro K2000 2GB 1st GFX GDDR5:

HP NVIDIA Quadro K2000 2GB 1st GFX. Graphics processor family: NVIDIA, Graphics processor: Quadro K2000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.