HP logo

HP NVIDIA NVS 510 2GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78701
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA NVS 510 2GB GDDR3:

HP NVIDIA NVS 510 2GB, NVS 510, 2 GB, GDDR3, 128 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description HP NVIDIA NVS 510 2GB GDDR3:

HP NVIDIA NVS 510 2GB. Graphics processor family: NVIDIA, Graphics processor: NVS 510, Processor frequency: 797 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 891 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.