HP logo

HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1225V2 8 GB DDR3-SDRAM Windows 7 Professional Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79487
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1225V2 8 GB DDR3-SDRAM Windows 7 Professional Workstation Black:

HP Z220 SFF, 3.2 GHz, Intel® Xeon® E3 V2 Family, E3-1225V2, 8 GB, DVD-RW, Windows 7 Professional

Long summary description HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1225V2 8 GB DDR3-SDRAM Windows 7 Professional Workstation Black:

HP Z220 SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1225V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.