HP logo

HP EliteBook 8570w Intel® Core™ i7 i7-3520M Mobile workstation 15.6" 8 GB DDR3-SDRAM 774 GB HDD+SSD NVIDIA® Quadro® K1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64647
Info modified on:
24 Jan 2025, 20:23:44
Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3520M Mobile workstation 15.6" 8 GB DDR3-SDRAM 774 GB HDD+SSD NVIDIA® Quadro® K1000M Windows 7 Professional Black:

HP EliteBook 8570w, Intel® Core™ i7, 2.9 GHz, 15.6", 8 GB, 774 GB, Windows 7 Professional

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3520M Mobile workstation 15.6" 8 GB DDR3-SDRAM 774 GB HDD+SSD NVIDIA® Quadro® K1000M Windows 7 Professional Black:

HP EliteBook 8570w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.