HP logo

HP G1 All-in-One -2012la Desktop PC E-350 20" 1600 x 900 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Starter Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29362
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2012
Short summary description HP G1 All-in-One -2012la Desktop PC E-350 20" 1600 x 900 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Starter Black:

HP G1 All-in-One -2012la Desktop PC, 20", HD+, 2 GB, 500 GB, Windows 7 Starter, Black

Long summary description HP G1 All-in-One -2012la Desktop PC E-350 20" 1600 x 900 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310 Windows 7 Starter Black:

HP G1 All-in-One -2012la Desktop PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 6310. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.