HP BV2W9PA, Windows 11 Home, Silver
HP BV2W9PA. Product type: Laptop, Form factor: Clamshell. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 3.51 lbs (1.59 kg)