HP logo

HP Z840 Intel® Xeon® E5 v4 E5-2680V4 32 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29882
Info modified on:
30 Mar 2023, 22:52:57
Short summary description HP Z840 Intel® Xeon® E5 v4 E5-2680V4 32 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

HP Z840, 2.4 GHz, Intel® Xeon® E5 v4, 32 GB, 512 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z840 Intel® Xeon® E5 v4 E5-2680V4 32 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

HP Z840. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2680V4. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1125 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.