HP logo

HP dx2200 + L1940 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon X1300 Windows XP Professional Mini Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18284
Info modified on:
19 Mar 2021, 15:59:38
Short summary description HP dx2200 + L1940 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon X1300 Windows XP Professional Mini Tower PC:

HP dx2200 + L1940, 3 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description HP dx2200 + L1940 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB AMD Radeon X1300 Windows XP Professional Mini Tower PC:

HP dx2200 + L1940. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1300. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC. Weight: 21.2 lbs (9.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.