HP logo

HP Compaq 6820s + 1GB + nylon case Intel® Core™2 Duo T5470 17" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Business

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33324
Info modified on:
23 Jan 2025, 18:14:43
Short summary description HP Compaq 6820s + 1GB + nylon case Intel® Core™2 Duo T5470 17" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Business:

HP Compaq 6820s + 1GB + nylon case, Intel® Core™2 Duo, 1.6 GHz, 17", 1440 x 900 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6820s + 1GB + nylon case Intel® Core™2 Duo T5470 17" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Business:

HP Compaq 6820s + 1GB + nylon case. Processor family: Intel® Core™2 Duo, Processor model: T5470, Processor frequency: 1.6 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Business. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.