HP logo

HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) E7400 2.8 GHz 15" 1024 x 768 pixels Touchscreen

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76856
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) E7400 2.8 GHz 15" 1024 x 768 pixels Touchscreen:

HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR), 15", 1024 x 768 pixels, E7400, 2.8 GHz, 3 MB, 1066 MHz

Long summary description HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) E7400 2.8 GHz 15" 1024 x 768 pixels Touchscreen:

HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR). Display diagonal: 15", Display resolution: 1024 x 768 pixels. Processor model: E7400, Processor frequency: 2.8 GHz, Processor cache: 3 MB. Internal memory: 3 GB, Internal memory type: DDR2 SDRAM, Maximum internal memory: 4 GB. HDD capacity: 64 GB. Graphics card: GMA 3000

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.