HP logo

HP xw4600 Workstation Bundel Intel® Core™2 Quad 4 GB DDR2-SDRAM Minitower

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8603
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP xw4600 Workstation Bundel Intel® Core™2 Quad 4 GB DDR2-SDRAM Minitower:

HP xw4600 Workstation Bundel, 2.83 GHz, Intel® Core™2 Quad, 4 GB, DDR2-SDRAM

Long summary description HP xw4600 Workstation Bundel Intel® Core™2 Quad 4 GB DDR2-SDRAM Minitower:

HP xw4600 Workstation Bundel. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 33.1 lbs (15 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.