HP Pavilion 270f, 2.8 GHz, Intel® Core™ i7, 8 GB, 1 TB, Blu-Ray DVD Combo, Windows 7 Home Premium
HP Pavilion 270f. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-930. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: AMD Radeon HD 5770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 11.9 lbs (5.39 kg). Product color: Black