HP logo

HP TouchSmart 600-1120 Intel® Core™ i3 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6585
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Oct 2010
Short summary description HP TouchSmart 600-1120 Intel® Core™ i3 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

HP TouchSmart 600-1120, 23", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 600-1120 Intel® Core™ i3 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

HP TouchSmart 600-1120. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.13 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.