HP logo

HP ZBook 17 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8028
Info modified on:
28 Jan 2025, 10:56:31
Short summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:

HP ZBook 17 G2, Intel® Core™ i7, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:

HP ZBook 17 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.