HP logo

HP Pro Tablet 608 G1 + Pro 8 Travel Keyboard 4G Intel Atom® LTE 64 GB 7.9" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80289
Info modified on:
25 Jul 2023, 10:14:31
Short summary description HP Pro Tablet 608 G1 + Pro 8 Travel Keyboard 4G Intel Atom® LTE 64 GB 7.9" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

HP Pro Tablet 608 G1 + Pro 8 Travel Keyboard, 7.9", 2048 x 1536 pixels, 64 GB, 4 GB, Windows 10 Pro, Gray

Long summary description HP Pro Tablet 608 G1 + Pro 8 Travel Keyboard 4G Intel Atom® LTE 64 GB 7.9" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

HP Pro Tablet 608 G1 + Pro 8 Travel Keyboard. Display diagonal: 7.9", Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 14.8 oz (420 g). Operating system installed: Windows 10 Pro. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.