HP Compaq nc2400 Business Notebook PC with Women's Signature Leather Notebook Bag and Bluetooth PC Card Mouse, Intel® Core™ Duo, 1.2 GHz, 12.1", 1280 x 800 pixels, 1 GB, 60 GB
HP Compaq nc2400 Business Notebook PC with Women's Signature Leather Notebook Bag and Bluetooth PC Card Mouse. Processor family: Intel® Core™ Duo, Processor frequency: 1.2 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.84 lbs (1.29 kg)