HP logo

HP OmniBook X Flip 16 AI 16-ar0003nb Copilot+ PC AMD Ryzen AI 5 340 Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1483
Info modified on:
10 Jun 2025, 08:27:01
Short summary description HP OmniBook X Flip 16 AI 16-ar0003nb Copilot+ PC AMD Ryzen AI 5 340 Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:

HP OmniBook X Flip 16 AI 16-ar0003nb, AMD Ryzen AI 5, 2 GHz, 16", 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description HP OmniBook X Flip 16 AI 16-ar0003nb Copilot+ PC AMD Ryzen AI 5 340 Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:

HP OmniBook X Flip 16 AI 16-ar0003nb. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen AI 5, Processor model: 340, Processor frequency: 2 GHz. Display diagonal: 16", HD type: 2K, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.