HP logo

HP EliteBook 755 G5 (5x 9VZ55EA) AMD Ryzen™ 5 PRO 2500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58481
Info modified on:
22 Jan 2025, 05:02:30
Short summary description HP EliteBook 755 G5 (5x 9VZ55EA) AMD Ryzen™ 5 PRO 2500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 755 G5 (5x 9VZ55EA), AMD Ryzen™ 5 PRO, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 755 G5 (5x 9VZ55EA) AMD Ryzen™ 5 PRO 2500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 755 G5 (5x 9VZ55EA). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.