HP logo

HP OfficeJet 5744e Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5652
Info modified on:
22 Apr 2025, 12:43:36
Short summary description HP OfficeJet 5744e Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:

HP OfficeJet 5744e Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP OfficeJet 5744e Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:

HP OfficeJet 5744e Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.