HP logo

HP OfficeJet 5740 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31108
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP OfficeJet 5740 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP OfficeJet 5740, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP OfficeJet 5740 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP OfficeJet 5740. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.