HP logo

HP EliteBook 2570p Intel® Core™ i5 i5-3360M Laptop 12.5" 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123882
Info modified on:
13 Jun 2025, 17:01:19
End of life date:
31 Jul 2014
Short summary description HP EliteBook 2570p Intel® Core™ i5 i5-3360M Laptop 12.5" 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 2570p, Intel® Core™ i5, 2.8 GHz, 12.5", 1366 x 768 pixels, 4 GB, 180 GB

Long summary description HP EliteBook 2570p Intel® Core™ i5 i5-3360M Laptop 12.5" 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 2570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.