HP logo

HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62409
Info modified on:
22 Jan 2025, 06:03:52
Short summary description HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP EliteBook 2570p, Intel® Core™ i7, 2.9 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 2570p Intel® Core™ i7 i7-3520M Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP EliteBook 2570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.