HP logo

HP ProBook 6470b Intel® Core™ i5 i5-3210M 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95658
Info modified on:
22 Jan 2025, 05:22:20
Short summary description HP ProBook 6470b Intel® Core™ i5 i5-3210M 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

HP ProBook 6470b, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 6470b Intel® Core™ i5 i5-3210M 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

HP ProBook 6470b. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 4.48 lbs (2.03 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.