HP 655 Notebook PC, AMD E, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
HP 655 Notebook PC. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Weight: 5.4 lbs (2.45 kg)