HP logo

HP ENVY 4-1030us Intel® Core™ i5 i5-3317U Laptop 14" HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5229
Info modified on:
30 Jan 2025, 19:57:15
End of life date:
31 Dec 2012
Short summary description HP ENVY 4-1030us Intel® Core™ i5 i5-3317U Laptop 14" HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

HP ENVY 4-1030us, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 532 GB

Long summary description HP ENVY 4-1030us Intel® Core™ i5 i5-3317U Laptop 14" HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

HP ENVY 4-1030us. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.