HP logo

HP LaserJet Managed M553dnm Color 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109547
Info modified on:
14 Mar 2024, 19:46:32
Short summary description HP LaserJet Managed M553dnm Color 1200 x 1200 DPI A4:

HP LaserJet Managed M553dnm, Laser, Color, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP LaserJet Managed M553dnm Color 1200 x 1200 DPI A4:

HP LaserJet Managed M553dnm. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.