HP logo

HP Color LaserJet Enterprise M553x 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31691
Info modified on:
30 May 2023, 12:08:52
Short summary description HP Color LaserJet Enterprise M553x 1200 x 1200 DPI A4:

HP Color LaserJet Enterprise M553x, Laser, Color, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M553x 1200 x 1200 DPI A4:

HP Color LaserJet Enterprise M553x. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.