HP logo

HP OfficeJet X585f Inkjet A4 2400 x 1200 DPI 42 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98873
Info modified on:
14 Mar 2024, 18:45:27
Short summary description HP OfficeJet X585f Inkjet A4 2400 x 1200 DPI 42 ppm:

HP OfficeJet X585f, Inkjet, Color printing, 2400 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP OfficeJet X585f Inkjet A4 2400 x 1200 DPI 42 ppm:

HP OfficeJet X585f. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 42 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.